Supermicro logo

Supermicro SuperServer 5130DQ-IL Mini-Tower Black Intel Q270 Express LGA 1151 (Socket H4)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44194
Info modified on:
14 Mar 2024, 19:04:34
End of life date:
10 Nov 2019
Bullet Points Supermicro SuperServer 5130DQ-IL Mini-Tower Black Intel Q270 Express LGA 1151 (Socket H4):
  • - Single socket H4 (LGA 1151) supports Intel 7th/6th Gen. Core i7/i5/i3 series
  • - ntel Q270 Express Chipset
  • - Up to 64GB Non-ECC UDIMM, DDR4-2400MHz, in 4 DIMM slots
  • - 1 PCI-E 3.0 x16, 1 PCI-E 3.0 x4, 1 PCI-E 3.0 x1
  • - 2x 5.25" drive bays, 2x 3.5" fixed drive bays, 1x 2.5" fixed drive bay
  • - 1 HDMI, 1 DP, 1 DVI-D
  • - HD Audio 7.1 channel connector by Realtek ALC1150, support SPDIF-Out
  • - 1x 80mm Rear Fan
  • - TPM Support
  • - 260W 80Plus Bronze Power Supply
Long product name Supermicro SuperServer 5130DQ-IL Mini-Tower Black Intel Q270 Express LGA 1151 (Socket H4):

Supermicro 5130DQ-IL Business Desktop Q270 Barebone, Intel Q270 chipset, GB LAN, M.2, TPM, 7.1 HD Audio, 260W 80PLUS Bronze Power Supply

Short summary description Supermicro SuperServer 5130DQ-IL Mini-Tower Black Intel Q270 Express LGA 1151 (Socket H4):

Supermicro SuperServer 5130DQ-IL, Mini-Tower, PC barebone, Intel Q270 Express, LGA 1151 (Socket H4), DDR4-SDRAM, 300 W

Long summary description Supermicro SuperServer 5130DQ-IL Mini-Tower Black Intel Q270 Express LGA 1151 (Socket H4):

Supermicro SuperServer 5130DQ-IL. Chassis type: Mini-Tower, Product type: PC barebone. Motherboard chipset: Intel Q270 Express, Processor socket: LGA 1151 (Socket H4), BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.