location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com VGA2HDMIPRO video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional VGA to HDMI® Audio Video Converter with Scaler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGA2HDMIPRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832267 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com VGA2HDMIPRO video capturing device :
The long product name of StarTech.com VGA2HDMIPRO video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional VGA to HDMI® Audio Video Converter with Scaler
More>>>
StarTech.com VGA2HDMIPRO video capturing device:
The official description of StarTech.com VGA2HDMIPRO video capturing device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert and scale a VGA signal to work with an HDMI® enabled display or monitor
The VGA2HDMIPRO VGA to HDMI® Audio Video Converter with scaler takes an analog VGA video signal and converts to a digital HDMI or DVI-D output. The device has a built-in scaler that will allow you to adjust the output signal to a resolution that is compatible with your HDMI (or DVI) enabled display. In addition to the video conversion, the device also features both a 3.5 mm and Toslink audio connection providing the option to output the accompanying audio combined into the HDMI output, or through a separate Toslink cable to your television or home theater receiver. A perfect solution for bridging your analog technology with a newer DVI or HDMI-enabled device while maintaining high-quality video and audio performance (up to 1920x1200 / 1080p). The VGA to HDMI converter/scaler features an automatic native resolution detection feature that make it easy to setup and ensures broad display compatibility as well as a convenient on-screen display menu offering access to several selectable output resolutions and image adjustments giving you full control of your multimedia output. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Easy to use converter with built-in scaler to help ensure compatibility with most displays
- Allows you to convert analog audio/video to digital format avoiding costly upgrades
- Backed by StarTech.com’s 2-year warranty and free lifetime technical support

Short summary description StarTech.com VGA2HDMIPRO video capturing device:
This short summary of the StarTech.com VGA2HDMIPRO video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com VGA2HDMIPRO, 1900 x 1200 pixels, HDMI, DVI, 1,1 cm, 1,24 kg, 184 mm, 74 mm

Long summary description StarTech.com VGA2HDMIPRO video capturing device:
This is an auto-generated long summary of StarTech.com VGA2HDMIPRO video capturing device based on the first three specs of the first five spec groups.

StarTech.com VGA2HDMIPRO. Video capture resolution (max): 1900 x 1200 pixels, Interface: HDMI, DVI. Package length: 1,1 cm. Package weight: 1,24 kg, Package height: 184 mm, Package width: 74 mm. I/O ports: 1 - HDMI, 1 - DB15, 2 - RCA, 2 - Toslink, 2 - 3.5 mm

Performance
Internal *
No
Video capture resolution (max)
1900 x 1200 pixels
Interface
HDMI, DVI
Weight & dimensions
Package length
1,1 cm
Other features
I/O ports
1 - HDMI, 1 - DB15, 2 - RCA, 2 - Toslink, 2 - 3.5 mm
Packaging data
Package weight
1,24 kg
Package height
184 mm
Package width
74 mm
Country Distributor
United Kingdom 1 distributor(s)