location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) USB C Cable 5Gbps - High Quality USB-C Cable - USB 3.0 (5Gbps) Type-C Cable - 100W (5A) Power Delivery Charging, DP Alt Mode - USB C to C Cord - Charge & Sync
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB315CCV2M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030893534 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HIGH PERFORMANCE: 6.6ft (2m) USB-C cable supports USB 3.2 Gen 1 SuperSpeed (5Gbps) data transfer; DisplayPort 1.4 Alt mode up to 8K 30Hz; This USB C to C cable supports up to 100W (5A) Power Delivery 3.0 charging; Thunderbolt 3 compatible
  • - HIGH QUALITY CONSTRUCTION: For home or office, this high quality USB C Cord has been tested to meet USB 3.2 Gen 1 standards; 32 AWG conductors with Al-Mylar foil (85% Braid coverage) EMI shielding provides superior signal integrity and reliability
  • - DURABLE DESIGN: USB Type-C cable has been tested to withstand 10,000+ insertions & 4000+ bend angle of +/- 60° Long lasting flexible TPE jacket and strain relief; TPE is non-toxic and halogen free; Compatible with USB 3.2 Gen 1 and earlier versions
  • - APPLICATIONS: Works w/docking stations/external hard drives; TB3/4 or USB-C laptops MacBook Air/Pro, Surface Book, X1 Carbon, iPad Pro, iPhone 15 [Plus/Pro/Max] and up, Samsung Galaxy S8 & up, Pixel 5; USB-C portable monitors Asus ZenScreen/ProArt
  • - SPECS: 6.6 feet (2 meter); Color: Black; USB 3.2 Gen 1 5Gbps; PD 3.0, 20V (max), 5A (max); USB C Cable Male to Male; 0.19" (4.8 mm) Outer Diameter, 32 AWG; Jacket: TPE; EMI Shield: Al-Mylar Foil, 85% Braid; DP 1.4 Alt mode 8K 30Hz
Warranty: 2 Years
Long product name StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey :
The long product name of StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft (2m) USB C Cable 5Gbps - Durable USB-C Cable - USB 3.2 Gen 1 Type-C Cable - 100W (5A) Power Delivery Charging, DP Alt Mode - USB C to C Cord - Charge & Sync (USB315CCV2M)
More>>>
StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey:
The official description of StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB C Cable 5Gbps |100W (5A) Power Delivery | DP Alt ModeThis USB 3.2 Gen1 5Gbps USB-C™ cable lets you connect your USB Type-C™ devices for syncing, charging and powering your devices.The cable is also compatible with Thunderbolt™ 3 ports, which means you can charge and sync your USB-C mobile devices using your Thunderbolt 3 laptop.Power your USB-C devicesWith up to 5A (100W) of power delivery, you can power a USB-C laptop, such as your Apple MacBook or Microsoft Surface Book. Simply connect the cable to your USB-C laptop and to a USB-C wall charger.You can use this USB Type-C cable to power your USB-C hard drive from the USB-C port on your laptop.Deliver 8K video with DisplayPort 1.4 Alt ModeThe cable supports 8K 30Hz video with DisplayPort 1.4 and is backward compatible to connect your docking station or laptop to a monitor that supports 4K or 1080p resolutions.Charge your mobile devicesWhen used with devices that support PD 3.0, this cable charges up to 20V and 5A for a maximum of 100W. It can decrease your charge time and make sure your mobile devices are ready, whenever you need them.The USB315CCV2M from StarTech.com is backed by a 2-year warranty for guaranteed reliability.The StarTech.com Advantage

Short summary description StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey:
This short summary of the StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB315CCV2M, 2 m, USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black, Grey

Long summary description StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey:
This is an auto-generated long summary of StarTech.com USB315CCV2M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black, Grey based on the first three specs of the first five spec groups.

StarTech.com USB315CCV2M. Cable length: 2 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: Black, Grey

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Thermoplastic elastomer (TPE)
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black, Grey
Plug and Play
Yes
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
Power
Output voltage
20 V
Output current (max)
5 A
Weight & dimensions
Cable length *
2 m
Cable diameter
4,8 mm
Weight
82 g
Packaging data
Package width
125 mm
Package depth
220 mm
Package height
13 mm
Package weight
100 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Products per master (outer) case
100 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
430 mm
Master (outer) case height
290 mm
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)