StarTech.com logo

StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69343
Info modified on:
20 Jun 2024, 08:26:15
Warranty:
3 Years
Long product name StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black:

StarTech.com 4-Port KVM Switch OSD - 1U Rackmountable KVM Switch - USB and PS/2 - 1920 x 1440 - 1U

StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black:

This 4-port USB+PS/2 KVM Switch lets you control multiple PS/2 or USB-controlled computers from a single console (USB keyboard, USB mouse, monitor).

The versatile USB PS/2 KVM switch features convenient pushbutton and hot-key control for quick, reliable switching between connected computers.

A convenient and straight-forward control solution, the USB PS/2 KVM switch supports both manual and auto-scan modes and simple configuration through the built-in OSD.

Designed to ensure maximum space-efficiency, the USB+PS/2 KVM switch features a slim 1U design that fits neatly into a server equipment rack/cabinet and offers rear cable connections to eliminate cable tangles.

Backed by 3 year warranty and free lifetime technical support.

Rackmount your KVM switch
If you’d like to mount this KVM switch to your server rack, StarTech.com offers a 1U Rackmount Bracket (sold separately) that turns this KVM into a rackmountable KVM.

The StarTech.com Advantage
- Optional rack-mountable bracket
- Unparalleled reliability
- Ultra-compatible
- Powerful features that increase usability

Short summary description StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black:

StarTech.com StarView 4 Port USB Console KVM switch, 1920 x 1440 pixels, Rack mounting, 5,4 W, 1U, Black

Long summary description StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black:

StarTech.com StarView 4 Port USB Console KVM switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 110-240 V, Input current: 0.2 A, Output voltage: 9 V. Width: 130 mm, Depth: 220 mm, Height: 43 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.