location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft Slim 3.5mm Stereo Audio Cable - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU15MMS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841245 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4,6 m
  • - 3.5mm Straight Male
  • - 3.5mm Straight Male
  • - Plug and Play
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black :
The long product name of StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 15 ft Slim 3.5mm Stereo Audio Cable - M/M
More>>>
StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black:
The official description of StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect an iPod or other MP3 player to your stereo

The MU15MMS 15ft 3.5mm Slim Stereo Audio Cable is the perfect solution for portable audio devices (iPod, iPhone,iPad,MP3 Players), featuring a slim connector molding that easily fits into a 3.5mm headphone jack, even if the iPod/iPhone/MP3 player is in a protective case.

Designed and constructed for maximum durability, this 15-foot 3.5mm Slim Stereo Audio Cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Unique slim connector design fits most iPod and iPhone 3.5mm stereo jacks without having to remove the protective casing
- Gold-plated, molded connectors with strain relief ensure a solid high quality connection between the connected devices
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black:
This short summary of the StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MU15MMS, 3.5mm, Male, 3.5mm, Male, 4,6 m, Black

Long summary description StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black:
This is an auto-generated long summary of StarTech.com MU15MMS audio cable 4,6 m 3.5mm Black based on the first three specs of the first five spec groups.

StarTech.com MU15MMS. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, AWG wire size: 28, Cable length: 4,6 m, Product colour: Black

Brand Image Product code Product Stock Price from
StarTech.com MU6MMS2RA audio cable 1,8 m 3.5mm Black StarTech.com MU6MMS2RA audio cable 1,8 m 3.5mm Black
(show image)
MU6MMS2RA 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MU6MMS audio cable 1,8 m 3.5mm Black StarTech.com MU6MMS audio cable 1,8 m 3.5mm Black
(show image)
MU6MMS 6 ft Slim 3.5mm Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)