StarTech.com logo

StarTech.com MDP2VGDVHDW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White

Data-sheet quality:
created/standardized by Icecat
Product views:
252509
Info modified on:
06 Sept 2024, 14:31:58
Warranty:
3 Years
Long product name StarTech.com MDP2VGDVHDW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White:

StarTech.com Travel A/V Adapter: 3-in-1 Mini DisplayPort to VGA DVI or HDMI Converter - White

StarTech.com MDP2VGDVHDW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White:

Connect a Mini DisplayPort-equipped PC or Mac to an HDMI, VGA, or DVI Display

The MDP2VGDVHDW Mini DisplayPort to VGA, DVI or HDMI converter offers a three-in-one solution for connecting an Mini DP video source (such as any of your MacBook or Microsoft Surface Pro devices with mDP) to a VGA, DVI, or HDMI Display. Ensuring compatibility with almost any display, television or projector, this compact and lightweight adapter offers the ideal plug-and-play solution for travel, or BYOD (Bring Your Own Device) applications around the office.

You can walk into any boardroom and be ready to connect, even if you don't know what connection ports are available. The MDP2VGDVHDW maximizes the audio/video connectivity of your MacBook by offering three different output ports, in a single compact adapter.

The three-in-one converter is compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port. Plus, because the converter cable supports video resolutions up to 1920x1200/1080p you can convert a Mini DisplayPort video source to VGA, HDMI, or DVI without sacrificing video quality.

The Mini DisplayPort converter requires no power adapter and maximizes portability by easily travelling in your laptop bag with a small footprint and lightweight design.

The MDP2VGDVHDW features a sleek white design that looks great next to your MacBook Pro or MacBook Air, and is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Maximize portability when traveling, or around the office, with a small foot print, and lightweight design
- Ensure compatibility with virtually any display with three-in-one adapter converting Mini DisplayPort to VGA, HDMI, or DVI

Short summary description StarTech.com MDP2VGDVHDW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White:

StarTech.com MDP2VGDVHDW, 0,15 m, Mini DisplayPort, DVI-D + VGA (D-Sub) + HDMI, Male, Female, Straight

Long summary description StarTech.com MDP2VGDVHDW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White:

StarTech.com MDP2VGDVHDW. Cable length: 0,15 m, Connector 1: Mini DisplayPort, Connector 2: DVI-D + VGA (D-Sub) + HDMI. Weight: 57 g, Width: 45 mm, Depth: 270 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.