location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2HDS video cable adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2HDS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848671 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years
Long product name StarTech.com DP2HDS video cable adapter Black :
The long product name of StarTech.com DP2HDS video cable adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort to HDMI Active Adapter - DP to HDMI Video and Audio Converter - 1920x1200
More>>>
StarTech.com DP2HDS video cable adapter Black:
The official description of StarTech.com DP2HDS video cable adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI monitor to a DisplayPort Video Source

The DP2HDS Adapter converts DisplayPort to HDMI with audio pass-through support, enabling you to connect a desktop or laptop computer that is equipped with DisplayPort A/V output to an HDMI monitor, projector, or display.

Unlike a passive adapter, the DP2HDS actively converts single mode and dual mode DisplayPort output, which is ideal for graphics cards that do not output dual mode/multi-mode (DP++) signals, such as ATI Eyefinity cards.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Supports both Multimode (DP++) and Single-mode DisplayPort output signals, through active DisplayPort conversion

Short summary description StarTech.com DP2HDS video cable adapter Black:
This short summary of the StarTech.com DP2HDS video cable adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2HDS, 1920 x 1200 pixels, Black, Active video converter, CE, FCC, REACH, 0 - 60 °C, 0 - 70 °C

Long summary description StarTech.com DP2HDS video cable adapter Black:
This is an auto-generated long summary of StarTech.com DP2HDS video cable adapter Black based on the first three specs of the first five spec groups.

StarTech.com DP2HDS. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Converter type: Active video converter. Weight: 35 g, Width: 45 mm, Depth: 210 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 15 mm

Features
HDCP
Yes
Maximum resolution
1920 x 1200 pixels
Product colour
Black
Converter type
Active video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Weight & dimensions
Weight
35 g
Width
45 mm
Depth
210 mm
Height
15 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
15 mm
Package weight
45 g
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com DP2VGDVHD video cable adapter 0,15 m Black StarTech.com DP2VGDVHD video cable adapter 0,15 m Black
(show image)
DP2VGDVHD Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)