location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Post 12U Mobile Open Frame Server Rack, Four Post 19" Network Rack with Wheels, Rolling Rack with Adjustable Depth for Computer/AV/Data/IT Equipment - Casters, Leveling Feet or Floor Mounting
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRACK12U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858502 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:55:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com 4POSTRACK12U user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADJUSTABLE DEPTH: 4- Post 12U open frame server rack with 4 vertical rails and adjustable mounting depth 22" to 40" (56cm to 101cm); Compatible with various servers / switches / data / AV and other IT equipment; EIA/ECA-310-E Compliant
  • - EASY ASSEMBLY: Mobile network rack with easy-to-follow assembly instructions and online video; Compact flat-pack shipping to avoid damage and facilitate installation; Only 25in (64cm) high, ideal for utility/server closets or narrow home/office spaces
  • - COLD ROLLED STEEL: Durable 4 Post 19" open frame rack designed for ventilation with 12U mounting height and 1200lb (544kg) weight capacity (stationary); 3 install options included: casters, levelling feet, or base-plate to secure rack to the floor
  • - HARDWARE INCLUDED: Rolling computer/data rack includes cage nuts and screws to mount equipment, easy to read Units (U) and depth adjustment markings, cable management hooks for organization, and required assembly tools
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this 12U rack is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Years
Long product name StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black :
The long product name of StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4-Post 12U Mobile Open Frame Server Rack, 19in Network Rack with Wheels, Rolling Rack for Computer/AV/Data/IT Equipment - Casters, Leveling Feet or Floor Mounting (4POSTRACK12U)
More>>>
StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black:
The official description of StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Computer Equipment Rack | 22" to 40" Adjustable Mounting Depth | Casters | Leveling Feet | Cable Management Hooks

The 4POSTRACK12U 12U Server Rack lets you store your servers, network and telecommunications equipment in a sturdy, adjustable depth open-frame rack.

Designed with ease of use in mind, this 12U rack offers easy-to-read markings for both rack units (U) and depth, with a wide range of mounting depth adjustments (22 - 40in) that make it easy to adapt the rack to fit your equipment.

This durable 4-post rack supports a static loading capacity of up to 1200lbs (544kg), and offers compliance with several industry rack standards (EIA/ECA-310, IEC 60297, DIN 40494) for a universal design that's compatible with most rack equipment.

For a complete server storage solution that saves you time and hassle, the rack includes optional accessories such as casters, leveling feet and cable management hooks. The base is also pre-drilled for securely fastening the rack to the floor if needed, providing you with additional stability to better suit your server environment.

The StarTech.com Advantage

Short summary description StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black:
This short summary of the StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4POSTRACK12U, Freestanding rack, 12U, 544 kg, Cable management, Castor wheels, 22,7 kg

Long summary description StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black:
This is an auto-generated long summary of StarTech.com 4POSTRACK12U rack cabinet 12U Freestanding rack Black based on the first three specs of the first five spec groups.

StarTech.com 4POSTRACK12U. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 544 kg, Cable management, Castor wheels. Weight: 22,7 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Freestanding rack
Maximum weight capacity *
544 kg
Product colour
Black
Material
Steel
Frame type
Open
Product design
4-post
Adjustable mounting rails
Yes
Cable management
Yes
Mounting hole shape
Square
Castor wheels
Yes
Certification
CE
Weight & dimensions
Width
604 mm
Depth
1000 mm
Height
638 mm
Weight
22,7 kg
Mounting depth (min)
56 cm
Mounting depth (max)
100 cm
Packaging data
Nuts included
Yes
Number of grounding wires included
4
Packaging data
Number of nuts
40
Screws included
Yes
Number of screws
44
Number of leveling feets included
4 pc(s)
Number of cable management hooks included
4 pc(s)
Number of bolts
48
Number of washers included
88
Package width
361 mm
Package depth
650 mm
Package height
160 mm
Package weight
26,3 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85381000
Master (outer) case width
361 mm
Master (outer) case length
650 mm
Master (outer) case height
160 mm
Products per master (outer) case
12 pc(s)
Other features
Compliance industry standards
EIA/ECA-310-E
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)