location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Micronics Check ‘Star Micronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TUP992-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39469200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088047216004 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Star Micronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Micronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:13:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Print speed: 150 mm/sec
  • - 2,8 kg
Long product name Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec :
The long product name of Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

112mm Kiosk, Thermal, Friction, 2 Color, Presenter, Ext PS
More>>>
Short summary description Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec:
This short summary of the Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Star Micronics TUP992-24, Direct thermal, 203 x 203 DPI, 150 mm/sec, Grey

Long summary description Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec:
This is an auto-generated long summary of Star Micronics TUP992-24 label printer Direct thermal 203 x 203 DPI 150 mm/sec based on the first three specs of the first five spec groups.

Star Micronics TUP992-24. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 80-112 mm. Product colour: Grey

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)