location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z800i 128 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z800i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z800I
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Z800i 128 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Sony Z800i 128 g Silver :
The long product name of Sony Z800i 128 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sony Ericsson Z800i GSM 900/1800/1900, UMTS
More>>>
Sony Z800i 128 g Silver:
The official description of Sony Z800i 128 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced expressive design
The Z800i is a stylish 3G mobile phone with all you need to enjoy the best mobile services. It has video, music and games, plus a multi-directional camera - and you can use it anywhere in the world. When you need to store more, use Memory Stick PRO Duo™.

Short summary description Sony Z800i 128 g Silver:
This short summary of the Sony Z800i 128 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z800i, Bluetooth, Silver

Long summary description Sony Z800i 128 g Silver:
This is an auto-generated long summary of Sony Z800i 128 g Silver based on the first three specs of the first five spec groups.

Sony Z800i. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 240 h. Weight: 128 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
7 MB
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Audio
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
900
Talk time (2G) *
10 h
Standby time (2G) *
240 h
Weight & dimensions
Weight *
128 g
Width
102 mm
Depth
49 mm
Height
24 mm
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
GSM, UMTS
Operating frequency
GSM 900/1800/1900, UMTS
Playback formats
MPEG4, 3GP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:39
Uk has collected 10 expert reviews for Sony Z800i 128 g Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 23:19:39
The Sony Ericsson Z800i is a feature-packed UMTS 3G-enabled mobile phone that is let down by a low quality camera and a poorly designed keypad. Measuring 102 x 49 x 24mm, the clamshell-design Z800i is fairly chunky when compared to the latest Sony Eric...
60%
iMobile.com.au
Updated:
2016-11-14 23:19:39
Overview IntroductionSony Ericsson is quickly becoming one of the most well known mobile phone manufacturers on the planet. Time after time they bring new and exciting features to the consumer which other manufacturers don?t adopt for quite a while. W...
0%
Mobile88.com
Updated:
2016-12-29 06:36:23
Which brings me to the Z800i (the companys first 3G phone) – while it’s certainly not the height of style and elegance like the K700i, it’s not a bad-looking phone, especially with its silver finish and washboard pattern on the cover.
0%