location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RDR-HX520 80GB recorder, silver DVD recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDR-HX520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX520S show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:00:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony RDR-HX520 80GB recorder, silver DVD recorder :
The long product name of Sony RDR-HX520 80GB recorder, silver DVD recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Best Picture Quality HDD Recorder ( 80GB ) with Electronic Programme Guide ( EPG ).
More>>>
Sony RDR-HX520 80GB recorder, silver DVD recorder:
The official description of Sony RDR-HX520 80GB recorder, silver DVD recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



DVD-R/DVD+R/DVD-RW/DVD+RW Recording (dual RW compatibility)..

Low Capacity HDD : 80 GB.

High Picture Quality : HQ+ recording.

EPG : Electronic Programme Guide ( Guide Plus+ ).

Set top box control ( IR blaster ).

Chasing Playback.

Pause Live TV.

Sophisticated GUI and quick Response GUI.

DV Terminal (i.LINK™) : Program Dubbing/One Touch Dubbing/Advanced Program Dubbing..

Precision Cinema Progressive.

12bit/108MHz Video DAC.

DVD Video/CD/Video CD Playback.

DVD-R/DVD-RW/DVD+R/DVD+RW Playback.

MP3 Playback & JPEG Playback ( CD-R/RW ).

jjjjj.

Compatible with +R double layer disc ( 8.5 GB Disc ).

Block Noise Reduction / Mosquito Noise Reduction / Frame Noise Reduction.

Auto Chaptering.

Fast Playback with Sound ( HDD ) : x1.3.

High Speed Dubbing : Up to x64 ( x8 Drive ).

S-Video In/Out / Analog AV In/Out / Component Video Output.

x2 Scart ( 1 including RGB input ).

Digital Audio Output.

A/V Synchro and STB Synchro REC.

Auto Programme Title Labeling : Automatic program naming of your recorded programmes ( names extracted from Teletext ).

High Quality REC ( 3H ).

Recording up to 40 events per month.

Short summary description Sony RDR-HX520 80GB recorder, silver DVD recorder:
This short summary of the Sony RDR-HX520 80GB recorder, silver DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RDR-HX520 80GB recorder, silver, 12-bit/108MHz, 80 GB, 430 x 65 x 328 mm, RMT-D230P, analog AV in/out 2 x scart Digital Audio Output

Long summary description Sony RDR-HX520 80GB recorder, silver DVD recorder:
This is an auto-generated long summary of Sony RDR-HX520 80GB recorder, silver DVD recorder based on the first three specs of the first five spec groups.

Sony RDR-HX520 80GB recorder, silver. Video D/A Converter (DAC): 12-bit/108MHz. HDD capacity: 80 GB. Dimensions (WxDxH): 430 x 65 x 328 mm, Remote control type: RMT-D230P, I/O ports: analog AV in/out 2 x scart Digital Audio Output

Video
Video D/A Converter (DAC)
12-bit/108MHz
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Composite video in
1
Audio (L/R) in
1
Technical details
Device type *
DVD recorder
Product colour
Silver
Slideshow
No
Hard drive
HDD capacity
80 GB
TV tuner
Common interface (CI)
No
Other features
Dimensions (WxDxH)
430 x 65 x 328 mm
I/O ports
analog AV in/out 2 x scart Digital Audio Output
Remote control type
RMT-D230P
USB port
No
Brand Image Product code Product Stock Price from
Sony RDR-HX520 80GB recorder, black DVD recorder Sony RDR-HX520 80GB recorder, black DVD recorder
(show image)
RDR-HX520B RDR-HX520 80GB recorder, black 0.00
(excl. VAT)
0 (incl. VAT)