location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BATTERY RECHARGE LI-ION

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTERY RECHARGE LI-ION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGA-BP4V
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BATTERY RECHARGE LI-ION :
The long product name of Sony BATTERY RECHARGE LI-ION. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BATTERY RECHARGE LI-ION 6.5H FOR Z1 V505AP V505A NS (MSD)
More>>>
Sony BATTERY RECHARGE LI-ION:
The official description of Sony BATTERY RECHARGE LI-ION as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The extended battery is:
Battery Type Lithium-ion
Voltage (V) 11.1V
Capacity (mAh) 8800 mAh
Battery life up to 10.5 hours
Capacity 2 (Wh)97.68
(It is only available as an accessory for the Z1 series.)

Short summary description Sony BATTERY RECHARGE LI-ION:
This short summary of the Sony BATTERY RECHARGE LI-ION data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BATTERY RECHARGE LI-ION, Battery

Long summary description Sony BATTERY RECHARGE LI-ION:
This is an auto-generated long summary of Sony BATTERY RECHARGE LI-ION based on the first three specs of the first five spec groups.

Sony BATTERY RECHARGE LI-ION. Type: Battery

Features
Type *
Battery
Battery
Battery voltage
11,1 V
Other features
Compatible products
Z1 series
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 8800mAh Sony Vaio BP2V Battery
(show image)
03991 8800mAh Sony Vaio BP2V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)