location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-F60M Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-F60M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F60M.CEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524899313
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 09:55:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HVL-F60M Black :
The long product name of Sony HVL-F60M Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HVL-F60M - 1200 lux, 0.5m, LED, Wireless
More>>>
Sony HVL-F60M Black:
The official description of Sony HVL-F60M Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Achieve a smooth, consistent light balance - Switch from landscape to portrait mode and Quick Shift Bounce adjusts the flash position in a single, smooth action
- Capture true colours when lights are low - A high light output of GN60 and LED maximum illumination of 1200 lux for 0.5 metres captures every subtle photo or movie detail
- Simple and intuitive settings - With a clear dot matrix display and smooth control wheel, Quick Navi gives you camera body-like flash operations
- Do more with advanced intelligent functions - Works as an off-camera flash, controller and a lighting ratio controller for multiple wireless flash photography
- Get the right light at the right time - Auto zoom control automatically optimises illumination angles in line with the image sensor size of the camera
- More accurate colour balance and saturation - With auto white balance adjustment and colour temperature adjustment, you can compensate for varying lighting characteristics
- See the screen when shooting in the dark - Flick the LCD illuminator button to see the controls when you’re shooting in poorly lit places
- Stay protected against dust and moisture - The flash is sealed against dust and moisture and is ready for tough shooting assignments
- Use a supplied diffuser for extra creativity - Use the supplied flash diffuser or colour filter (3200k) to add the style you want to your photography
- Keep everything safely stored - The flash comes with a handy soft carrying case and connector protector cap so you can take things safely with you

Short summary description Sony HVL-F60M Black:
This short summary of the Sony HVL-F60M Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-F60M, Wireless connection

Long summary description Sony HVL-F60M Black:
This is an auto-generated long summary of Sony HVL-F60M Black based on the first three specs of the first five spec groups.

Sony HVL-F60M. Product colour: Black, Camera brands compatibility: Sony, Shooting distance: 0.5 m

Features
Product colour *
Black
Shooting distance
0.5 m
Wireless connection
Yes
Camera brands compatibility *
Sony
Features
Compatibility
NEX-6, NEX-7, NEX-7K, DSLR-A380, DSLR-A350, DSLR-A330, DSLR-A230, DSLR-A100, DSLR-A390L, DSLR-A380L, DSLR-A330L, DSLR-A290L, DSLR-A230L, DSLR-A350K, DSLR-A200K, DSLR-A100H, DSLR-A100K, SLT-A99V, SLT-A37, SLT-A77V, SLT-A65V, SLT-A35, DSLR-A550, DSLR-A500, DSLR-A700, DSLR-A580, SLT-A33, SLT-A55V, SLT-A37M, SLT-A37K, SLT-A57M, SLT-A57K, SLT-A77VQ, SLT-A65VM, SLT-A65VK, SLT-A35K, DSLR-A550L, DSLR-A500L, DSLR-A700K, DSLR-A700P, SLT-A55VL, SLT-A33L, DSLR-A580L, SLT-A37Y, SLT-A35Y, DSLR-A500Y, DSLR-A700Z, SLT-A55VY, SLT-A33Y, DSLR-A580Y, NEX-VG20E, NEX-VG20EH
Brand Image Product code Product Stock Price from
Sony HVLF32M Black Sony HVLF32M Black
(show image)
HVL-F32M HVL-F32M 0.00
(excl. VAT)
0 (incl. VAT)
Sony HVLF43M Black Sony HVLF43M Black
(show image)
HVL-F43M HVL-F43M 0.00
(excl. VAT)
0 (incl. VAT)
Sony HVLF20M Compact flash Black Sony HVLF20M Compact flash Black
(show image)
HVL-F20M HVL-F20M 0.00
(excl. VAT)
0 (incl. VAT)
Sony HVL-RL1 camera flash Camcorder flash Sony HVL-RL1 camera flash Camcorder flash
(show image)
HVL-RL1 HVL-RL1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)