location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T20S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8,1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T20S 8.1Mpix LCD USB
More>>>
Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
The official description of Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features

-8,1 effective megapixels.
-High Definition output for displaying still images on a HD TV (using optional cable).
-Double Anti-blur technology combining Super SteadyShot and ISO 3200 high sensitivity (REI).
-Face Detection automatically tracks and focuses on faces in the picture.
-Stylish and slim silver aluminium body with sliding lens cover.
-Carl-Zeiss Vario-Tessar lens.
-3x optical zoom , 5.1x HD smart zoom , 6x digital zoom, up to 15x smart zoom.
-1cm macro for ultra close-up shooting.
-Large hybrid 2.5-inch (6.2cm) Clear Photo LCD plus screen.
-BIONZ processor for improved picture quality and high speed operation.
-DRO technology to automatically correct contrast and exposure.
-In-camera retouching, including red-eye correction and trimming.
-HD slideshow with music for playback on camera LCD screen or a HD TV (16:9).
-STAMINA battery life, up to 380 shots (CIPA standard with LCD screen on).
-MPEG Movie VX (VGA 30fps movie mode with audio).
-PictBridge for direct connection to printer without need for PC.
-Easy operation with an on-screen function guide.
-31MB internal memory.
-On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish.
-Supplied with: rechargeable battery, charger, AV & USB cables, wrist strap and software.
-Compatible with a wide range of optional Sony accessories.

Short summary description Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T20, 8,1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-T20. Camera type: Compact camera, Megapixel: 8,1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 31 MB. PictBridge. Weight: 127 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
8,1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.33 - 19 mm
Extra/Smart zoom
15x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.2- ∞
Macro focusing range (wide)
0.01- ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,1 - 3 m
Flash range (tele)
0,25 - 2,5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
31 MB
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG
Memory slots
1
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
230000 pixels
Display
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Start-up time
1200 ms
Histogram
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Design
Product colour *
Silver
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
380 shots
Battery life (max)
3,1 h
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
89,7 mm
Depth
22,8 mm
Height
55,7 mm
Weight
127 g
Weight (including battery)
159 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 2.0 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Yes
Aperture range (F-F)
3,5 - 4,3
Built-in flash
Yes
Camera shutter speed
1 - 1/1000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:28
Uk has collected 8 expert reviews for Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 05:02:27
The Sony DSC T20 is a stylish, pocket sized digital camera. It is an eight megapixel model and has a standard three times optical zoom lens. Key selling points include the cameras looks and also the ease of use of the DSC T20. Image Quality Sony DSC...
81%
goodgearguide.com.au
Updated:
2011-11-06 00:30:47
Following the usual chic design of their T series cameras, Sonys new fashion oriented compact model, the Cyber-Shot DSC-T20, is quite an impressive product. We were originally disappointed by its almost complete lack of manual features, however the im...
Good Above average pictures, Stylish design, Speedy...
Bad Colour reproduction suffers for having no manual or preset white balance modes, Sluggish interface The Final Word Another strong compact camera from Sony, the Cyber-Shot DSC-T20 will suit fashion conscious buyers who want a stylish point and shoot mode...
Bottom line Another strong compact camera from Sony, the Cyber-Shot DSC-T20 will suit fashion conscious buyers who want a stylish point and shoot model that captures great pictures...
80%
Brand Image Product code Product Stock Price from
Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Black Sony DSC-T20 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Black
(show image)
DSC-T20B DSC-T20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)