location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P8
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 3,2 MP CCD Silver
  • - Image sensor size: 1/2"
  • - Optical zoom: 3x Digital zoom: 9,6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Lithium
Long product name Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver :
The long product name of Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-P8 Digital Camera
More>>>
Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver:
The official description of Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.
"While we're seeing incredible growth in the first-time buyer market, we know there are millions of consumers who are upgrading to get better picture resolution and more features," said Steve Haber, senior vice president of Sony Electronic's Digital Imaging Products Division. "Our new 2003 P-series Cyber-shot camera line-up now starts at 3.2 megapixels, a resolution threshold that will provide even novices with confidence in their photography results."
The size of the new DSC-P8 is ultra-compact with a metal construction. The digital camera is using a 14-bit DXP and a Clear Color/Luminance Noise Reduction function to make this end result as high quality as possible. The DSC-P8 features a Tracking Auto-Focus System to maintain continuous focus lock on moving subjects, a live histogram, and adjustable color saturation and contrast. The new Cyber-shot model is also able to handle with video clips with the new MPEG VX movie function that also records audio. The new Smart Zoom option replaces digital zoom, and intelligently uses the full resolution of the camera's imager at lower resolution settings to zoom into the portion of interest by cropping the image size.

Short summary description Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver:
This short summary of the Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-P8, 3,2 MP, 2048 x 1536 pixels, 1/2", CCD, 3x, Silver

Long summary description Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-P8 compact camera 1/2" 3,2 MP CCD 2048 x 1536 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-P8. Camera type: Compact camera, Megapixel: 3,2 MP, Image sensor size: 1/2", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 9,6x, Focal length range: 6 - 18 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3,81 cm (1.5"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 200 g. Product colour: Silver

Picture quality
Image sensor size *
1/2"
Camera type *
Compact camera
Megapixel *
3,2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Still image resolution(s) *
352 x 288,480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200,1696 x 1280,1712 x 1712,1728 x 1152,1728 x 1296,1728 x 1728,1792 x 1344,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,1920 x 1280,1920 x 1920,1936 x 1288,1984 x 1488,2048 x 1360,2048 x 1536
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Optical zoom *
3x
Digital zoom *
9,6x
Focal length range
6 - 18 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (tele)
0,5 - 3,5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
16,6 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
No
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Display
Display *
LCD
Display diagonal *
3,81 cm (1.5")
Display resolution (numeric)
123200 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
2,5 ms
Playback zoom (max)
5x
Languages support
German, English, Spanish, French, Italian, Portuguese
Histogram
Yes
Image editing
Resizing, Trimming
Camera file system
DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Design
Product colour *
Silver
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
200 shots
Battery life (max)
1,4 h
Number of batteries supported
1
Weight & dimensions
Width
105 mm
Depth
36 mm
Height
52 mm
Weight
200 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Other features
Video capability
Yes
Video out
AV
Aperture range (F-F)
2,8 - 5,2
Built-in flash
Yes
Focal length (35mm film equivalent)
39 - 117 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:55:43
Uk has collected 4 expert reviews for Sony Cyber-shot DSC-P8 compact camera 1/2" 3.2 MP CCD 2048 x 1536 pixels Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Country Distributor
United Kingdom 1 distributor(s)