location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-L1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-L1B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 4,1 MP CCD Black
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black :
The long product name of Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot DSC-L1 4.1 Effective Megapixel, 3x Optical Zoom, up to 10x Smart Zoom, 6x Precision Digital Zoom, 1.5" Hybrid LCD
More>>>
Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black:
The official description of Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Cyber-shot DSC-L1


- 4.1 Effective Megapixel


- Carl Zeiss® Vario-Tessar® lens


- 3x Optical Zoom, up to 10x Smart Zoom, 6x Precision Digital Zoom


- Quick Operation (Start-up 1.9 sec, Shutter Time Lag 0.42 sec, Shutter Release Lag 0.008 sec)


- Stamina Battery Life (approx 240 shots by CIPA standard)


.

Short summary description Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black:
This short summary of the Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-L1, 4,1 MP, 1/2.7", CCD, 3x, 122 g, Black

Long summary description Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black:
This is an auto-generated long summary of Sony DSC-L1 1/2.7" Compact camera 4,1 MP CCD Black based on the first three specs of the first five spec groups.

Sony DSC-L1. Camera type: Compact camera, Megapixel: 4,1 MP, Image sensor size: 1/2.7", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 5.1 - 15.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3,81 cm (1.5"). Internal memory: 16 MB. PictBridge. Weight: 122 g. Product colour: Black

Picture quality
Image sensor size *
1/2.7"
Camera type *
Compact camera
Megapixel *
4,1 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2304 x 1536,2304 x 1728
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
5.1 - 15.3 mm
Extra/Smart zoom
10x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.12 - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 2 m
Flash range (tele)
0,5 - 1,5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
3,81 cm (1.5")
Display resolution (numeric)
76800 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Beach, Candlelight, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1,9 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Tripod mounting supported *
Yes
Design
Product colour *
Black
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
240 shots
Battery life (max)
2 h
Battery type
NP-FT1
Number of batteries supported
1
Weight & dimensions
Width
95 mm
Depth
44,3 mm
Height
25,7 mm
Weight
122 g
Weight (including battery)
152 g
Packaging content
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Bundled software
Picture Package PIXELA ImageMixer USB Driver
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
2,8 - 5,1
Lens system
Carl Zeiss Vario-Tessar
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
32 - 96 mm
Power source type
Battery