location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W200i Pulse White 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W200i Pulse White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013127/10
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:31:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W200i Pulse White 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Sony W200i Pulse White 85 g :
The long product name of Sony W200i Pulse White 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W200i Pulse White 128x160 pixel / 27 MB / Memory Stick Micro
More>>>
Sony W200i Pulse White 85 g:
The official description of Sony W200i Pulse White 85 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

W200i Complete Walkman® kit
Everything you need for a full Walkman® experience: included in the phone box you'll find software for copying music from CD to phone, a 128MB memory card and a stereo handsfree.

Let the music play
Write emails, browse the Web - and do it to the sound of your music. Just keep your Walkman® player or FM Radio tuned in and turned on.

Take pictures - and use them
Snap pictures with the VGA camera. Enjoy them on the ultra-bright colour screen - or share them with friends via MMS or email.

Short summary description Sony W200i Pulse White 85 g:
This short summary of the Sony W200i Pulse White 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W200i Pulse White, Bar, 128 x 160 pixels, 0,3 MP, White

Long summary description Sony W200i Pulse White 85 g:
This is an auto-generated long summary of Sony W200i Pulse White 85 g based on the first three specs of the first five spec groups.

Sony W200i Pulse White. Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0,3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 280 h. Weight: 85 g. Product colour: White

Design
Product colour *
White
Display
Display resolution *
128 x 160 pixels
Display type
UBC
Panel type
UBC
Memory
Flash card support *
Yes
Internal memory
27 MB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
3GP
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Voice recording
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
3,5 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
85 g
Width
101 mm
Depth
44 mm
Height
18 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
Other features
Interface
USB
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
Modem type
GSM
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC