location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DC Car Battery Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCC-L50B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCC-L50B show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DC Car Battery Adapter power adapter/inverter :
The long product name of Sony DC Car Battery Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC Car Battery Adapter
More>>>
Sony DC Car Battery Adapter power adapter/inverter:
The official description of Sony DC Car Battery Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's time to take a road trip and you want to capture the whole event with your Handycam® camcorder but you know the battery isn't going to last the whole trip. Not a problem with the DCC-L50B Car Battery Adaptor. You can power your Handycam® camcorder directly from your car's cigarette lighter socket and record your adventure non-stop!
Includes the DK215 and DK235 connecting cords

Short summary description Sony DC Car Battery Adapter power adapter/inverter:
This short summary of the Sony DC Car Battery Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DC Car Battery Adapter, 12 V, 300 g, 46 x 36 x 110 mm

Long summary description Sony DC Car Battery Adapter power adapter/inverter:
This is an auto-generated long summary of Sony DC Car Battery Adapter power adapter/inverter based on the first three specs of the first five spec groups.

Sony DC Car Battery Adapter. Output voltage: 12 V. Weight: 300 g. Dimensions (WxDxH): 46 x 36 x 110 mm

Features
Output voltage *
12 V
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
46 x 36 x 110 mm