location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILCE-5100Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7108819570462
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7108819570462
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC 24,3 MP CMOS Touchscreen White
  • - Image stabilizer
  • - TTL Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) Voice recording Micro-USB HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium 7,4 V
Long product name Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White :
The long product name of Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ILCE-5100 + 16-50mm + 55-210mm - APS-C type (23.5x15.6mm) Exmor CMOS, 24.3MP, 3:2, 6000x4000pix, AVCHD: 1920x1080, 3.0" TFT LCD, NFC
More>>>
Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White:
The official description of Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 24.3MP Exmor APS-C CMOS sensor
- BIONZ X™ engine for superb detail and noise reduction
- Fast Hybrid AF with 179 phase-detection points
- 180º tiltable LCD screen for perfect self-portraits
- Wi-Fi and One-touch NFC for simple sharing and control

Short summary description Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White:
This short summary of the Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm, 24,3 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, White

Long summary description Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White:
This is an auto-generated long summary of Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm MILC 24,3 MP CMOS 6000 x 4000 pixels White based on the first three specs of the first five spec groups.

Sony α ILCE-5100 + E PZ 16-50mm + E 55-210mm. Camera type: MILC, Megapixel: 24,3 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 224 g. Product colour: White

Picture quality
Camera type *
MILC
Megapixel *
24,3 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000, 4240 x 2832, 3008 x 2000, 6000 x 3376, 4240 x 2400, 3008 x 1688, 8192 x 1856, 3872 x 2160, 12416 x 1856, 5536 x 2160
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
3:2, 16:9
Total megapixels
24,7 MP
Image sensor size (W x H)
23,5 x 15,6 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Sony E
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
179
Smile detection
Yes
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash sync-speed
1/160 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1920 x 1080 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVCHD, MP4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio system
stereo
Audio
Noise reduction
Yes
Memory
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
921600 pixels
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Incandescent, Shade, Underwater
Scene modes *
Night portrait, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Slide show
Histogram
Yes
Camera file system
DCF 2.0, Exif 2.3, MPF, RAW
Playback modes
Slideshow
Image processor
BIONZ
Design
Product colour *
White
Battery
Battery technology *
Lithium
Battery voltage
7,4 V
Battery life (CIPA standard)
400 shots
Battery capacity
1080 mAh
Battery type
NP-FW50
Number of batteries supported
1
Weight & dimensions
Width
109,6 mm
Depth
35,7 mm
Height
62,8 mm
Weight
224 g
Weight (including battery)
283 g
Packaging content
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery, USB
Aspect ratio
3:2
Technical details
Self-timer
Yes