location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony The Fight: Lights Out PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Fight: Lights Out
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040360628
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony The Fight: Lights Out PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Fighting
  • - Developer: ColdWood Interactive
  • - ESRB rating: T (Teen)
Long product name Sony The Fight: Lights Out PlayStation 3 :
The long product name of Sony The Fight: Lights Out PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Fight: Lights Out, PLayStation 3, Fighting
More>>>
Sony The Fight: Lights Out PlayStation 3:
The official description of Sony The Fight: Lights Out PlayStation 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fight: Lights Out allows players to infiltrate the gritty and brutal world of underground fighting as a rugged bare-knuckle boxer.

Players must brawl their way through the ranks of the world’s most dangerous fighters using PlayStation Move motion controllers and the PlayStation Eye camera to track their movements with one-to-one precision, allowing for seamless execution of every jab, uppercut and headlock. Featuring a robust campaign mode, The Fight: Lights Out challenges players to hone their skills while training in the gym and unlock new moves by winning street fights in order to take their game to the next level and dominate the competition.

- Take control of a rough and tumble bare-knuckle fighter in the campaign mode as you crusade to beat down all opponents that stand between you and your shot at becoming the toughest fighter out there.
- Command your fighter's every movement with lifelike one-to-one tracking for deadly precision using PlayStation Move motion controllers and the PlayStation Eye camera.
- Unleash a wide arsenal of fighting combos. Start simple with punches and uppercuts before amping up the intensity with headlocks, overhand blows to the head and a variety of other dirty fighting techniques.
- Hit the gym to learn new moves and improve your fighter’s attributes through the speed bag, heavy bag and other fight-based exercises.
- Put up your dukes and get ready to feel the intensity as your opponents' jabs pop off the screen in optional stereoscopic 3D gameplay.

Short summary description Sony The Fight: Lights Out PlayStation 3:
This short summary of the Sony The Fight: Lights Out PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony The Fight: Lights Out, PlayStation 3, T (Teen)

Long summary description Sony The Fight: Lights Out PlayStation 3:
This is an auto-generated long summary of Sony The Fight: Lights Out PlayStation 3 based on the first three specs of the first five spec groups.

Sony The Fight: Lights Out. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: ColdWood Interactive

Features
Platform *
PlayStation 3
Game genre *
Fighting
Features
Developer *
ColdWood Interactive
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:05:49
Uk has collected 20 expert reviews for Sony The Fight: Lights Out PlayStation 3 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
gamesradar.com
Updated:
2014-09-20 02:05:45
Some of the more... vocal members of various message boards the world over are already predicting a quick death for both Sony and Microsoft's entrants into the motion based arena, but before we start to pantomime the digging of dirt with our imaginary...
Good Danny Trejo being mean, Danny Trejo being your trainer, Danny Trejo with Move wands...
Bad Broken, boring fighting, So much calibrating, It costs $140 to play...
20%
impulsegamer.com
Updated:
2014-09-20 02:05:45
The Fight: Lights Out is an interesting title and not just because it uses the new PlayStation Move control system. As opposed to those rather childish PlayStation Move and Microsoft Kinect games, The Fight: Lights Out is actually a rather indulging an...
75%
nowgamer.com
Updated:
2014-09-20 02:05:48
A quick question to kick things off: did you enjoy the boxing segment of Wii Sports? You did? Ok, good. Now, and this is important, so listen carefully, at any point when playing the aforementioned cutesy boxing game did you think to yourself ‘s’alrigh...
Bottom line Probably the best thing about The Fight is that it gives you a breakdown of just how many calories you’ve burnt off during a fight. Poor design decisions combine with a truly intrusive calibration mechanism to produce a title that frustrates far more t...
42%
Brand Image Product code Product Stock Price from
Sony LittleBigPlanet, PSP PlayStation Portable (PSP) Sony LittleBigPlanet, PSP PlayStation Portable (PSP)
(show image)
711719143154 LittleBigPlanet, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Sony Ratchet & Clank : A Crack in Time, PS 3 PlayStation 3 Sony Ratchet & Clank : A Crack in Time, PS 3 PlayStation 3
(show image)
711719139058 Ratchet & Clank : A Crack in Time, PS 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony Buzz ! Quiz World, PS 3 PlayStation 3 Sony Buzz ! Quiz World, PS 3 PlayStation 3
(show image)
711719133452 Buzz ! Quiz World, PS 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony Killzone Platinum, PS2 PlayStation 2 Sony Killzone Platinum, PS2 PlayStation 2
(show image)
711719137016 Killzone Platinum, PS2 0.00
(excl. VAT)
0 (incl. VAT)