Shuttle logo

Shuttle NC40U7 PC/workstation barebone 0.84L sized PC Black i7-1255U Intel SoC

Data-sheet quality:
created/standardized by Icecat
Product views:
29340
Info modified on:
14 Jun 2024, 03:02:11
Long product name Shuttle NC40U7 PC/workstation barebone 0.84L sized PC Black i7-1255U Intel SoC:

Intel Core i7-1255U, 2 x SO-DIMM DDR4-3200 max. 64GB, 1 x 2.5" SATA, 2 x M.2 NVMe (RAID support), Gigabit Ethernet, 65W

Shuttle NC40U7 PC/workstation barebone 0.84L sized PC Black i7-1255U Intel SoC:

Many ports and high performance in nano format
The NC40U series comes with powerful and efficient 12th generation Intel Core processors, codenamed "Alder Lake-U". Despite the nano format with only 850 ml volume, it offers enormous connection variety and expansion options. Thus, up to three UHD displays (4K/60Hz) and up to seven USB 3.2 devices can be connected, and two NVMe/SSD cards in M.2-2280 format as well as one 2.5" hard drive (up to 15 mm thickness) can be installed. The NC40U series is ideal for Digital Signage, POS, control, office or even multimedia.

Short summary description Shuttle NC40U7 PC/workstation barebone 0.84L sized PC Black i7-1255U Intel SoC:

Shuttle NC40U7, 0.84L sized PC, Mini PC barebone, Intel SoC, DDR4-SDRAM, PCI Express, Serial ATA III, 65 W

Long summary description Shuttle NC40U7 PC/workstation barebone 0.84L sized PC Black i7-1255U Intel SoC:

Shuttle NC40U7. Chassis type: 0.84L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 65 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.