location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW80K6210RW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW80K6210RW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088422480
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2021 13:56:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1200 RPM White
  • - Built-in display LED
  • - Baby care, Black, Cotton, Eco, Wool, Intensive/outdoor, Jeans/denim, Quick, Synthetics, Delicate/silk
  • - Delayed start timer Child lock
  • - Spin-drying class: B
  • - 75 dB
More>>>
Short summary description Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White:
This short summary of the Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WW80K6210RW, Front-load, 8 kg, B, 75 dB, 1200 RPM, 136 kWh

Long summary description Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White:
This is an auto-generated long summary of Samsung WW80K6210RW washing machine Front-load 8 kg 1200 RPM White based on the first three specs of the first five spec groups.

Samsung WW80K6210RW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 136 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 456 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary, Touch
Door hinge *
Left
Performance
Rated capacity *
8 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
75 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Timer
Yes
Washing programs *
Baby care, Black, Cotton, Eco, Wool, Intensive/outdoor, Jeans/denim, Quick, Synthetics, Delicate/silk
Performance
Easy iron function
Yes
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
600 mm
Depth
456 mm
Height
850 mm
Weight
67 kg
Other features
Annual energy consumption washing
136 kWh
Annual water consumption washing
8100 L