location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4070SD 101,6 cm (40") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4070SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4070SD/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071638034 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN4070SD 101,6 cm (40") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15 kg
  • - Minimum screen size: 81,3 cm (32") Maximum screen size: 101,6 cm (40") Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 200 x 200 mm
  • - Number of displays supported: 1
  • - Tilt adjustment
  • - Metal Grey
Long product name Samsung WMN4070SD 101,6 cm (40") Grey :
The long product name of Samsung WMN4070SD 101,6 cm (40") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Mount WMN4070SD
More>>>
Samsung WMN4070SD 101,6 cm (40") Grey:
The official description of Samsung WMN4070SD 101,6 cm (40") Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put your business on display with this convenient wall mount for select Samsung 32-40" digital signage displays. Samsung digital signage accessories provide versatile deployment, installation and audience engagement opportunities for your business.

- Convenient wall mount
- Sturdy installation
- Compatible with the Samsung DM32E, DM40E, DB32E, DB40E and DH40E 32-40" D Series digital signage displays

Short summary description Samsung WMN4070SD 101,6 cm (40") Grey:
This short summary of the Samsung WMN4070SD 101,6 cm (40") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4070SD, 200 x 200 mm, 200 x 200 mm, -10 - 10°, -20 - 20°, Metal, Grey

Long summary description Samsung WMN4070SD 101,6 cm (40") Grey:
This is an auto-generated long summary of Samsung WMN4070SD 101,6 cm (40") Grey based on the first three specs of the first five spec groups.

Samsung WMN4070SD. Maximum weight capacity: 15 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 101,6 cm (40"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -10 - 10°, Swivel angle range: -20 - 20°. Product colour: Grey

Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Österreich 1 distributor(s)