Samsung logo

Samsung M471A2G43CB2-CWE memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1311
Info modified on:
28 May 2025, 20:33:25
Short summary description Samsung M471A2G43CB2-CWE memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2G43CB2-CWE, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A2G43CB2-CWE memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2G43CB2-CWE. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.