Rexel logo

Rexel Mercury RDX1850 paper shredder Cross shredding 23 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45750
Info modified on:
14 Mar 2024, 19:45:17
Warranty:
2 years
Long product name Rexel Mercury RDX1850 paper shredder Cross shredding 23 cm Black:

Mercury RDX1850 Cross Cut Shredder, 50L

Short summary description Rexel Mercury RDX1850 paper shredder Cross shredding 23 cm Black:

Rexel Mercury RDX1850, Cross shredding, 23 cm, 4 x 40 mm, 50 L, 450 sheets, Buttons

Long summary description Rexel Mercury RDX1850 paper shredder Cross shredding 23 cm Black:

Rexel Mercury RDX1850. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 40 mm. Dimensions (WxDxH): 367 x 480 x 634 mm. Width: 480 mm, Depth: 367 mm, Height: 634 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.