Rexel logo

Rexel 2001016 sheet protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29901
Info modified on:
14 Mar 2024, 18:57:46
Bullet Points Rexel 2001016 sheet protector:
  • - Expandable fold (20mm) which holds multiple documents up to 250 x A4 sheets
  • - 170 micron thickness, embossed anti-glare surface
  • - A4, top opening
  • - Multi-punched spine for flexible filing
  • - Great for filing small catalogues or brochures
  • - Features adhesive CD and business card holders for a complete storage solution
  • - Ink-safe: print does not transfer
  • - Pack of 5
Long product name Rexel 2001016 sheet protector:

Nyrex™ Heavy Duty Extra Capacity Pocket A4 with CD & Business cards holders - Embossed. Pack 5

Short summary description Rexel 2001016 sheet protector:

Rexel 2001016, Transparent, Transparent, Transparent, Transparent, Transparent, 235 mm, 316 mm, 12 mm

Long summary description Rexel 2001016 sheet protector:

Rexel 2001016. Product colour: Transparent, Transparent, Transparent, Transparent, Transparent. Package width: 235 mm, Package depth: 316 mm, Package height: 12 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.