Rexel logo

Rexel Active Polypropylene (PP) Translucent, White A3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31797
Info modified on:
14 Apr 2023, 21:09:30
Long product name Rexel Active Polypropylene (PP) Translucent, White A3:

Active Folder A3 White (5)

Short summary description Rexel Active Polypropylene (PP) Translucent, White A3:

Rexel Active, A3, Polypropylene (PP), Translucent, White, China, 0,15 mm, 458 mm

Long summary description Rexel Active Polypropylene (PP) Translucent, White A3:

Rexel Active. Format: A3, Material: Polypropylene (PP), Product colour: Translucent, White. Thickness: 0,15 mm. Package width: 458 mm, Package depth: 323 mm, Package height: 21 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.