location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 10 USB-A USB-C Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 10 USB-A USB-C Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536167 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:28:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Sync 10 USB-A USB-C Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - User-friendly, worry-free operation for the confidence of knowing your calls will go smoothly. Easy-to-use touch-sensitive controls, clear LED indicators, and clear, bright call status light bar.
  • - Dynamic audio that makes conference calls seamless and clear. A two-microphone array keeps surrounding noise out of your call. And full-duplex audio enables simultaneous conversations so everyone on the call can be heard.
  • - Durable and space saving, this IP64 dust- and water-resistant speakerphone fits your workstyle. Use your favorite collaboration apps without hassle and free up table space with its slim, dynamic design.
Warranty: Poly standard two-year limited warranty
Long product name POLY Sync 10 USB-A USB-C Speakerphone :
The long product name of POLY Sync 10 USB-A USB-C Speakerphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sync 10 USB-A USB-C Speakerphone
More>>>
POLY Sync 10 USB-A USB-C Speakerphone:
The official description of POLY Sync 10 USB-A USB-C Speakerphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instant conference room
Turn your home office into a conference room. The all-in-one Poly Sync 10 USB speakerphone delivers high-quality audio that’s great for voice and music. Its two-microphone array reduces surrounding noise for better conference calls.

Short summary description POLY Sync 10 USB-A USB-C Speakerphone:
This short summary of the POLY Sync 10 USB-A USB-C Speakerphone data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 10 USB-A USB-C Speakerphone, PC, Silver, 0,715 m, IP64, Windows 10, 100 - 7800 Hz

Long summary description POLY Sync 10 USB-A USB-C Speakerphone:
This is an auto-generated long summary of POLY Sync 10 USB-A USB-C Speakerphone based on the first three specs of the first five spec groups.

POLY Sync 10 USB-A USB-C Speakerphone. Device type: PC, Product colour: Silver, Cable length: 0,715 m. Microphone frequency: 100 - 7800 Hz. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-C. Width: 182 mm, Depth: 89 mm, Height: 33 mm. Package width: 199,8 mm, Package depth: 92,9 mm, Package height: 40,8 mm

Simple to use

User-friendly, worry-free operation for the confidence of knowing your calls will go smoothly. Easy-to-use touch-sensitive controls, clear LED indicators, and clear, bright call status light bar.

Hear and be heard

Dynamic audio that makes conference calls seamless and clear. A two-microphone array keeps surrounding noise out of your call. And full-duplex audio enables simultaneous conversations so everyone on the call can be heard.

Works the way you do

Durable and space saving, this IP64 dust- and water-resistant speakerphone fits your workstyle. Use your favorite collaboration apps without hassle and free up table space with its slim, dynamic design.

Features
Device type *
PC
Auto *
No
Product colour
Silver
Cable length
0,715 m
International Protection (IP) code
IP64
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Microphone
Microphone frequency
100 - 7800 Hz
Ports & interfaces
Connectivity technology *
Wired
USB connector type
USB Type-A, USB Type-C
Weight & dimensions
Width
182 mm
Depth
89 mm
Height
33 mm
Weight
280 g
Packaging data
Package width
199,8 mm
Package depth
92,9 mm
Package height
40,8 mm
Package weight
350 g
Packaging content
Cables included
USB Type-A, USB Type-C
Quick start guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)