Philips logo

Philips VOIP0801B/97 IP phone Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42917
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips VOIP0801B/97 IP phone Black:

Internet telephone adapter, LCD, USB

Philips VOIP0801B/97 IP phone Black:

Philips VOIP080 is a phone with a wired USB connection to the PC and an integration with Skype. It features ClearVoice providing face to face conversation quality with the convenience of a classic phone.

Skype with comfort
- Control Skype from your phone
- Free Skype calls everywhere

Great convenience
- Travel case and desk holder included
- Unique roll-up cable.

Short summary description Philips VOIP0801B/97 IP phone Black:

Philips VOIP0801B/97, IP Phone, Black, Wireless handset, Microsoft Windows XP, Microsoft Windows 2000, Digital, EN 60950, UL60950

Long summary description Philips VOIP0801B/97 IP phone Black:

Philips VOIP0801B/97. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000. Volume control: Digital. Safety: EN 60950, UL60950, Certification: EN 55022, EN 5502. Number of handles included: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.