Philips logo

Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52812
Info modified on:
04 Oct 2024, 20:39:22
Bullet Points Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black:
  • - Up to 90% less fat
  • - 13 cooking methods in one
  • - Cooking window
  • - Touchscreen control
  • - HomeID Recipe App
  • - Quick and easy to clean
  • - Perfectly sized
  • - Save time and energy
  • - RapidAir technology
Long product name Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black:

Philips 2000 Series Airfryer 2000 series 6.2 L

Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black:

Watch as you cook tasty dishes effortlessly
Crispy outside, tender inside. Unique RapidAir technology saves time and energy, without compromising on taste. Watch through the cooking window while your favourite ingredients turn into delicious food in under 15 minutes.

Short summary description Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black:

Philips 2000 series NA230/00, Hot air fryer, 6,2 L, 0,8 kg, Rapid Air, 60 °C, 200 °C

Long summary description Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black:

Philips 2000 series NA230/00. Product type: Hot air fryer, Capacity: 6,2 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 309 mm, Depth: 404 mm, Height: 308 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips 2000 series NA230/00 fryer Single 6,2 L Stand-alone 1700 W Hot air fryer Black NA230/00:
*Compared to homemade chips cooked in a conventional deep fat fryer.
**Survey among HomeID users, 6000 respondents, 2021.
***Average percentages based on internal lab measurement with Philips Airfryers; cooking one chicken breast (AF setting 160°C, no preheat) or salmon filet (AF setting 200°C, no preheat) vs. using an A-class oven.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.