Philips logo

Philips MCM233/79 home audio system Home audio micro system 20 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73721
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips MCM233/79 home audio system Home audio micro system 20 W Black:
  • - 20 W
Long product name Philips MCM233/79 home audio system Home audio micro system 20 W Black:

Sleek micro sound system, 20W RMS, USB, FM

Philips MCM233/79 home audio system Home audio micro system 20 W Black:

Obsessed with sound
Sound systems that fit in your home
The Philips Sleek micro sound system MCM233 is flat and wall-mountable to fit any decor. Enjoy music from your CDs, or connect your portable player to the USB direct or MP3 link for all-round music pleasure.

Enjoy your music from multiple sources
- Play MP3/WMA-CD, CD and CD-RW
- USB Direct for MP3/WMA music playback
- MP3 Link for portable music playback
- FM digital tuning with presets

Enrich your sound experience
- 20W RMS total output power
- Digital Sound Control for optimized music style settings
- Dynamic Bass Boost for deep and dramatic sound

Design that blends into your interior(s)
- Motorized sliding front door adding style and elegance
- Wall-mountable option for flexible placement

Short summary description Philips MCM233/79 home audio system Home audio micro system 20 W Black:

Philips MCM233/79, Home audio micro system, Black, 1 discs, Front, 20 W, 7,62 cm

Long summary description Philips MCM233/79 home audio system Home audio micro system 20 W Black:

Philips MCM233/79. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 7,62 cm. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.