Philips logo

Philips F130236 suspension lighting Flexible mount E26

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25919
Info modified on:
30 Apr 2024, 21:05:47
Short summary description Philips F130236 suspension lighting Flexible mount E26:

Philips F130236, Flexible mount, Chrome, Chrome, Metal, Metal, Bedroom, Living room

Long summary description Philips F130236 suspension lighting Flexible mount E26:

Philips F130236. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Chrome. Number of bulbs: 3 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 75 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 516 mm, Weight: 5,5 kg, Height (min): 58,4 cm. Package depth: 686 mm, Package height: 290 mm, Package weight: 8,1 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.