Philips logo

Philips CTS369BK/77 smartphone 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 2 GB 3000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37125
Info modified on:
27 Feb 2024, 14:02:30
Long product name Philips CTS369BK/77 smartphone 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 2 GB 3000 mAh Black:

5.5" TFT ISP (720x1280), Quad Core (1.3GHz), 2GB RAM, 16GB ROM, 13MP/5MP, A-GPS, DualSIM, 3.5mm, 4G, Bluetooth 4.0, MicroUSB 2.0, 3000mAh, Android 7.0, 170g, Black

Philips CTS369BK/77 smartphone 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 2 GB 3000 mAh Black:

Smarter with IR connection
Thanks to its infra-red remote control technology, the Philips Smartphone S369 can manage your appliances at on e go. Together with 3000mA h battery, 13MP camera, and 5.5” HD display, you can take life simpler but smarter.
Connect and enjoy
- Android 7.0
- Dual SIM, dual standby
- Built-in IR control manages the appliances at one go
- Fingerprint access to your personal applications

Competitive specification
- Maximized performance with 1.3GHz quad core processor
- Awesome shots with 13 megapixel autofocus camera with flash
- 16GB built-in memory and 2GB RAM for excellent experience
- Superlative 3000mAh build-in battery
- 5.5" HD IPS display for rich viewing details

Short summary description Philips CTS369BK/77 smartphone 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 2 GB 3000 mAh Black:

Philips CTS369BK/77, 14 cm (5.5"), 720 x 1280 pixels, 2 GB, 13 MP, Android 7.0, Black

Long summary description Philips CTS369BK/77 smartphone 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 2 GB 3000 mAh Black:

Philips CTS369BK/77. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,3 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 170 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.