Philips logo

Philips 32PF4311S/10 TV 81,3 cm (32") 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62323
Info modified on:
14 Mar 2024, 17:17:25
Long product name Philips 32PF4311S/10 TV 81,3 cm (32") 500 cd/m²:

Turn up your viewing experience with Digital Crystal Clear

Philips 32PF4311S/10 TV 81,3 cm (32") 500 cd/m²:

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Virtual Dolby Surround for superb audio.

Short summary description Philips 32PF4311S/10 TV 81,3 cm (32") 500 cd/m²:

Philips 32PF4311S/10, 81,3 cm (32"), 366 x 768 pixels

Long summary description Philips 32PF4311S/10 TV 81,3 cm (32") 500 cd/m²:

Philips 32PF4311S/10. Display diagonal: 81,3 cm (32"), Display resolution: 366 x 768 pixels, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.