Philips Forecast FA0038836, Surfaced, 1 bulb(s), 2700 K, Chrome
Philips Forecast FA0038836. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Colour temperature (max): 2700 K, Luminous flux: 200 lm. Protection class: I, Suitable for indoor use, Product colour: Chrome