Philips logo

Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167201
Info modified on:
21 Oct 2024, 04:16:53
Philips 56240/31/16 user manual (1.1 MB)
Philips 56240/31/16 user manual (446 KB)
Bullet Points Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F:
  • - Adjustable spot head
  • - Energy saving
  • - High quality LED light
  • - Warm white light
  • - 5-year warranty on LED system
  • - Long operating (30 yrs)
Warranty:
5 year(s)
Long product name Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F:

myLiving Spot light STAR white LED

Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F:

Accent your home with light

This Philips myLiving Star LED wall spot speaks of timeless elegance with its chrome leg and powdered white paint body. With the latest LED technology, this energy-saving spot provides plenty of warm white light to brighten your room in style.

Short summary description Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F:

Philips by Signify myLiving 562403116, Non-changeable bulb(s), 1 bulb(s), LED, 2700 K, AC 220–240, White

Long summary description Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F:

Philips by Signify myLiving 562403116. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb voltage: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product colour: White

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Philips by Signify myLiving 562403116 Non-changeable bulb(s) LED F 56240/31/16:
Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.