PartyDeco FB90 party decoration Toy balloon

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2740
Info modified on:
11 Mar 2024, 09:14:46
Long product name PartyDeco FB90 party decoration Toy balloon:

Foil Balloon Car, 111x63 cm, mix

Short summary description PartyDeco FB90 party decoration Toy balloon:

PartyDeco FB90, Toy balloon, Foil, Multicolour, Theme party, Figure, 920 mm

Long summary description PartyDeco FB90 party decoration Toy balloon:

PartyDeco FB90. Product type: Toy balloon, Material: Foil, Product colour: Multicolour. Width: 920 mm, Height: 450 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package height: 200 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.