PaperWise 101106, Universal, A4 (210x297 mm), 500 sheets, 80 g/m², White, ISO 9706, ISO 9001, ISO 14001, SGS Green energy
PaperWise 101106. Recommended usage: Universal, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets. Certification: ISO 9706, ISO 9001, ISO 14001, SGS Green energy. Quantity per box: 5 pc(s)