DMC-FH20 - 14.1 MP, 1/2.33", F3.3 - 5.9, 8x optical, 4x digital, f=5-40mm, 2.7" TFT Screen LCD
Panasonic DMC-FH20A, 14,1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Black
Panasonic DMC-FH20A. Camera type: Compact camera, Megapixel: 14,1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 158 g. Product colour: Black