Palit logo

Palit NE5S4500FHD51 graphics card NVIDIA GeForce GTS 450 GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3307
Info modified on:
03 Jun 2018, 10:04:56
Long product name Palit NE5S4500FHD51 graphics card NVIDIA GeForce GTS 450 GDDR5:

GeForce® GTS 450 (512MB GDDR5)

Short summary description Palit NE5S4500FHD51 graphics card NVIDIA GeForce GTS 450 GDDR5:

Palit NE5S4500FHD51, GeForce GTS 450, GDDR5, 128 bit, 1804 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Palit NE5S4500FHD51 graphics card NVIDIA GeForce GTS 450 GDDR5:

Palit NE5S4500FHD51. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 450, Processor frequency: 1566 MHz. Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1804 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.