Osram CLASSIC SUPERSTAR A halogen bulb 46 W E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4359
Info modified on:
03 Jun 2024, 09:14:36
Long product name Osram CLASSIC SUPERSTAR A halogen bulb 46 W E27:

46 W, 700 lm, 2700 K, A55, 46 kWh

Short summary description Osram CLASSIC SUPERSTAR A halogen bulb 46 W E27:

Osram CLASSIC SUPERSTAR A, 46 W, E27, A55, 2000 h, 700 lm, 100

Long summary description Osram CLASSIC SUPERSTAR A halogen bulb 46 W E27:

Osram CLASSIC SUPERSTAR A. Bulb power: 46 W, Fitting/cap type: E27, Bulb size: A55, Bulb lifetime: 2000 h, Luminous flux: 700 lm, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.