Osram SUPERSTAR A halogen bulb 46 W B22d

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7968
Info modified on:
27 May 2024, 12:12:43
Long product name Osram SUPERSTAR A halogen bulb 46 W B22d:

46 W, 700 lm, 2700 K, A55, 46 kWh

Short summary description Osram SUPERSTAR A halogen bulb 46 W B22d:

Osram SUPERSTAR A, 46 W, B22d, A55, 2000 h, 700 lm, 100

Long summary description Osram SUPERSTAR A halogen bulb 46 W B22d:

Osram SUPERSTAR A. Bulb power: 46 W, Fitting/cap type: B22d, Bulb size: A55, Bulb lifetime: 2000 h, Luminous flux: 700 lm, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.