OnePlus 8 16,6 cm (6.55") Dual SIM Oxygen OS 5G USB Type-C 12 GB 256 GB 4300 mAh Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37623
Info modified on:
09 Mar 2024, 14:04:25
Long product name OnePlus 8 16,6 cm (6.55") Dual SIM Oxygen OS 5G USB Type-C 12 GB 256 GB 4300 mAh Multicolour:

6.55" AMOLED 1080 x 2400, GSM/WCDMA/CDMA/LTE/5G, Qualcomm Snapdragon 865, 48MP + 2MP + 16MP, 16MP, 4300 mAh, OxygenOS (Android 10)

Short summary description OnePlus 8 16,6 cm (6.55") Dual SIM Oxygen OS 5G USB Type-C 12 GB 256 GB 4300 mAh Multicolour:

OnePlus 8, 16,6 cm (6.55"), 12 GB, 256 GB, 48 MP, Oxygen OS, Multicolour

Long summary description OnePlus 8 16,6 cm (6.55") Dual SIM Oxygen OS 5G USB Type-C 12 GB 256 GB 4300 mAh Multicolour:

OnePlus 8. Display diagonal: 16,6 cm (6.55"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Oxygen OS. Battery capacity: 4300 mAh. Product colour: Multicolour. Weight: 180 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.