OEM BC-BT-202 2.1 portable speaker system Black, Red 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
469
Info modified on:
11 Mar 2024, 09:14:46
Short summary description OEM BC-BT-202 2.1 portable speaker system Black, Red 10 W:

OEM BC-BT-202, 2.1 channels, 1-way, 10 W, 20 - 20000 Hz, Wireless, 10 m

Long summary description OEM BC-BT-202 2.1 portable speaker system Black, Red 10 W:

OEM BC-BT-202. Audio output channels: 2.1 channels, Speaker type: 1-way. RMS rated power: 10 W, Frequency range: 20 - 20000 Hz. Connectivity technology: Wireless, Bluetooth range: 10 m, USB connector type: Micro-USB, USB Type-A. Product type: 2.1 portable speaker system, Product colour: Black, Red, Product design: Soundbar. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.