Nokia logo

Nokia 3 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 2630 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11990
Info modified on:
14 Mar 2024, 17:22:14
Long product name Nokia 3 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 2630 mAh Blue:

5" 1280 x 720 IPS, GSM/WCDMA/LTE, MTK 6737 Quad-core 1.3Ghz, RAM: 2 GB, 8MP/8MP, Wi-Fi, Bluetooth, NFC, MicroSD, Android 7.0

Short summary description Nokia 3 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 2630 mAh Blue:

Nokia 3, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.0, Blue

Long summary description Nokia 3 12,7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 2630 mAh Blue:

Nokia 3. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 2630 mAh. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.