location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo EuroPlus magnetic board Steel Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EuroPlus Black Trim Magnetic Whiteboard 1528x1018mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1903926 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252419192
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 15 years
Long product name Nobo EuroPlus magnetic board Steel Black, White :
The long product name of Nobo EuroPlus magnetic board Steel Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1528x1018mm, Black
More>>>
Short summary description Nobo EuroPlus magnetic board Steel Black, White:
This short summary of the Nobo EuroPlus magnetic board Steel Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo EuroPlus, 1528 mm, 1018 mm, 14 mm, 12,2 kg, 1155 x 1650 x 45 mm, 1155 mm

Long summary description Nobo EuroPlus magnetic board Steel Black, White:
This is an auto-generated long summary of Nobo EuroPlus magnetic board Steel Black, White based on the first three specs of the first five spec groups.

Nobo EuroPlus. Width: 1528 mm, Height: 1018 mm, Depth: 14 mm. Package width: 1155 mm, Package depth: 1650 mm, Package height: 45 mm

Brand Image Product code Product Stock Price from
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903927 EuroPlus Black Trim Magnetic Whiteboard 1221x2133mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903928 EuroPlus Black Trim Magnetic Whiteboard 1831x1220mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903925 EuroPlus Black Trim Magnetic Whiteboard 918x1226mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EURO CTD STEEL 1200X2100 magnetic board White
(show image)
1902657 EuroPlus Magnetic Painted Steel Whiteboard 2133x1221mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EURO CTD STEEL 1800X900 magnetic board White
(show image)
1902655 Nobo Euro Coated Steel Drywipe Board 1831x918mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EURO CTD STEEL 1500X1000 magnetic board White
(show image)
1902653 EuroPlus Magnetic Painted Steel Whiteboard 1528x1018mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EURO CTD STEEL 600X450 magnetic board White
(show image)
1902650 Nobo Euro Coated Steel Drywipe Board 621x464mm 0.00
(excl. VAT)
0 (incl. VAT)