location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS724TPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TPS-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449061093 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2018 13:31:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
  • - Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black :
The long product name of NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 24 Port PoE Smart Switch
More>>>
NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black:
The official description of NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Gigabit Smart Switches Supporting both Stacking and PoE
The ProSafe™ Gigabit Stackable Smart PoE (Power over Ethernet) Switches are specifically designed for growing small and mid-sized businesses (SMB) with advanced network needs for the support of multiple "new-world" applications: Voice over IP (VoIP), a unified wired/wireless network, IP surveillance, converged video and data network and much more. It delivers the scalability, flexibility, reliability, and performance the SMB customers need in an affordable and easy-to-manage package.

Each ProSafe™ Gigabit Stackable Smart PoE Switch comes with 24 10/100/1000 Mbps ports and four shared SFP ports. All ports support standards-based PoE and as a first in the industry, they also support IEEE 802.3at-based PoE+ on the first 4 ports of each switch, capable of providing up to 30W of power to higher-powered PoE devices such as dual-band N Wireless access points, videophones and IP cameras with pan/tilt/zoom capabilities. Coupled with autovoice VLAN feature, the switch greatly reduces the complexity of VoIP deployment, and makes it easy for SMBs to implement and manage a VoIP system on their network.

The stacking feature on these switches provides the SMB with uncompromised performance, scalability and ease of network management. The only Gigabit Smart Stackable switches in the industry, they can be stacked through dedicated high-speed stacking ports (HDMI-based) with an aggregate 20 Gbps bandwidth, ensuring that the traffic between the stacked switches won't be compromised. Customers can scale up to 6 switches in one stack, and all of them can be easily configured and managed as one switch. Businesses can add switches to the stack as their network expands without making a big upfront investment at the beginning. Meanwhile, the stack's redundancy and hot-swappable capability help boost network resiliency. Under the same Gigabit Stackable Smart Switch family, the GS724TPS and GS748TPS switches can be stacked together with GS724TS and GS748TS.

These switches come with a complete suite of advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping, among others, to provide SMB businesses with more robust security, higher quality of service and high availability.

An intuitive, Web browser interface provides simple yet comprehensive management, making it extremely simple to deploy and manage the advanced features, in order to realize the potential of a converged network and deliver lower total cost of ownership.

Scalability and High Availability

Each ProSafe™ Gigabit Stackable Smart PoE Switch comes with 2 dedicated high-speed stacking ports on the rear of the switch providing 20 Gbps of bandwidth, allowing you to stack up to six switches or 288 10/100/1000 Mbps ports – and easily manage them all with a single IP address.

This stacking technology also provides several high-availability features to ensure business continuity:

- Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime.
- Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network.

Full-featured, Flexible Power over Ethernet (PoE)
With a total power budget of 192 Watts for the GS724TPS and 384 Watts for the GS748TPS, customers can choose to connect up to 48 802.3af IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the installation and power management of network devices such as wireless access points (AP), Voice over IP (VoIP) phones, and IP-based surveillance cameras, and free your network deployment from restrictions of power outlet proximity using a standard Cat 5 cable.

In addition, as the first in the industry, the first 4 ports on GS724TPS and GS748TPS also support PoE+, the IEEE 802.3at-based technology, providing up to 30 Watts of power for your high-powered PoE devices such as videophones, RFID readers, access control systems, etc. To facilitate power management, the switches are equipped with auto power budgeting functions, thus allowing the users flexibility in power management. Users can allocate the power by priorities, monitor power consumption and get alerts when power usage reaches a threshold.

Advanced Security
These switches also provide advanced features that provide more robust security to SMBs.

These include:
- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC and/or IP addresses

Advanced Quality of Service (QoS)
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads.

The ProSafe™ Gigabit Stackable Smart Switches provide an extensive set of QoS features:

- 802.1p-based prioritization
- Layer 3-based (DSCP) prioritization
- Rate-limiting

"Smart" Management Features
Manage all ProSafe™ Gigabit Stackable Smart Switches as though they were one unit from an easy-to-use Web console that can be used to configure all features, as well as monitor and troubleshoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

All ProSafe™ Gigabit Stackable Smart Switches provide world-class reliability with a NETGEAR Lifetime Warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe™ Network Management Software (NMS100) and work with other SNMP-based management software.

Short summary description NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black:
This short summary of the NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS724TPS, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black:
This is an auto-generated long summary of NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

NETGEAR GS724TPS. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Design
Stackable *
Yes
Product colour
Black
Certification
CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), EN 55024 (CISPR 24), C-Tick, CCC
Performance
Noise level
46 dB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
4,92 kg
Other features
Dimensions (WxDxH)
440 x 410 x 43 mm
Connectivity technology
Wired
Bandwidth
48 Gbit/s
I/O ports
2 x HDMI
Power requirements
100-240V AC 50-60 Hz
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black
(show image)
GS728TPSB-100EUS ProSafe 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue
(show image)
GS724TP ProSafe GS724TP Smart PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)