Intel Core i7-11800H (24MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600 Touch, Intel UHD Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), WLAN, Webcam, Windows 10
Tech meets Aesthetic
The finest creations are often based upon precise calculation and design. Some of the most representative works come from the Renaissance, the era that’s known for mathematic and geometrical beauty formed by the “Golden Ratio”. From the era of The Renaissance, the scientific revolution, and The Enlightenment, the great evolutions are all built upon the craftsmanship of humanistic aesthetics and science. Our new Creator Z16 applies the Golden Ratio on product design with innovative technology, leading you into a new chapter “Technology meets Aesthetic”.
Aesthetics in Desgin
Based on its people-centric design philosophy, the Creator Z16 combines rounded and fluid form with sleek edges, merging both postmodernism designs on its appearance of the product. Creator Z16 carries a tasteful and stylish CNC body with its unique color. In a variety of light, the Lunar gray color on Creator Z16 changes like the phase of the moon, giving its subtle yet gorgeous details.
A Leap in Performance
With the latest Intel® 11th gen core™ i7 processor, the Creator Z16 delivers up to 4.6GHz dual core turbo frequency, giving you cross-generation power to satisfy your multitasking and pro-level processing tasks. The Creator Z16 gives you more time to purse ideal muse from best processor.
FAST-TRACK YOUR CREATIVITY
30 is the new and improved 20.
If you can imagine it, NVIDIA Studio Laptops powered by GeForce RTX 30 Series GPUs will help you bring it to life. With 2x the rendering performance and up to 2x the graphics memory of the 20 Series, editing up to 8K HDR RAW video and working with extra-large 3D models is snappier than ever. Up the ante with better performance on battery to work on the go, and enjoy the rich, pixel-accurate display that will catch every detail, now with 1440p options. Tap into AI-accelerated content creation across your favorite creative apps so you can take your workflows from zero to ultraspeed in record time.
Intuitive Golden Ratio Display
The 16:10 display echoes the Golden Ratio 1.618, the perfect ratio considered as the law of beauty. This aspect ratio display gives an extra 11% room than 16:9 to check workspace and timeline in Adobe applications. With people-centric design philosophy, the Creator Z16 equipped a touch screen for intuitive interactions, letting you create elaborate works seamlessly.
Extraordinary wireless experience
The latest Wi-Fi 6E delivers stunning speed while keeps the network smooth and stable even when crowded environment. With its outstanding throughput and low latency, you can always enjoy smooth streaming of online videos, or express your creative genius uninterrupted.
Breaking the Boundaries
The Creator Z16 provides a 90Whr long-lasting battery and fast-charge technology that adapts to the way you work better than ever. The craftsmanship of Creator Z16 defines humanistic aesthetics and science. Crafted ultra-slim 15.9mm metal chassis, the Creator Z16 enhances your productivity at any time and anywhere.
Represent the Exquisite
Visualize your artistic works with the brilliant True Pixel display. Delivering vibrant images with QHD+ resolution, DCI-P3(Typical) 100% color gamut, factory-calibrated Delta-E < 2 out of the box accuracy, and True Color Technology. The Creator Z16 gives you accurate colors on your creations.
Uncompromised Productivity
MSI’s exclusive Cooler Boost Technology ensures optimal thermal dissipation. With the world’s thinnest 0.1mm sharp-edged fan blade and sharing thermal design, the new Cooler Boost Trinity+ enhances the fan airflow and provides the best multi-tasking workflow.
Auditory Euphoria
Feel the power of 4 x Stereo Speakers and experience a whole new level of audio with world-class Dynaudio sound system. With Speaker Tuning Engine, it generates a sonorous bass and clean, crisp vocal let you to enjoy an immersive auditory sensation. Plus lossless music and the premium sound quality with Hi-Resolution Audio, experience the evolutionary audio it was intended.
Illuminate Your Studio
Enlighten creative inspiration with the very first MiniLED backlit keyboard. The Creator Z16 illuminates in dimly lit environment, easily record the muse you caught in flash with personalized per-key RGB backlight by Steelseries Engine3.
Connect to All Possibilities
Creator Z16 offers a full set of high-performance I/O ports. Thunderbolt™ 4 offers connectivity with state-of-the-art speed and versatility, supporting up to 40Gbps bandwidth with daisy chain capabilities. With UHS-III high speed card reader, save more time when transferring your high-quality videos with up to 624 MB/s (Theoretical) transfer speed. Creator Z16 provides that extra flexibility to save and share your incredible ideas while staying mobile.
Military-Grade Durability
To pursue the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.
MSI Creator Z16 A11UET-206TR, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 10
MSI Creator Z16 A11UET-206TR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 40,6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Grey