location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10046DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018435
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 4 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10046DK - HP No.932XL & No.933XL Value Pack BK/C/M/Y
More>>>
MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 30 ml, 36 ml

Long summary description MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 30 ml, Colour ink volume: 36 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
4 pc(s)
Black ink volume
30 ml
Colour ink volume
36 ml
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Colour
Yes
Packaging data
Package width
208 mm
Package depth
55 mm
Package height
155 mm
Package weight
225 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
MM 10061UK ink cartridge 1 pc(s) Standard Yield Magenta MM 10061UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
10061UK 10061UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10044UK ink cartridge 1 pc(s) Standard Yield Magenta MM 10044UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
10044UK 10044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10061DK ink cartridge 1 pc(s) Standard Yield Magenta MM 10061DK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
10061DK 10061DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) ink cartridge High (XL) Yield
(show image)
10027DK Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) ink cartridge High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) ink cartridge High (XL) Yield
(show image)
10026DK Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield
(show image)
10025DK Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10024DK Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10047DK Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) Standard Yield
(show image)
10044DK Magenta Inkjet Cartridge - Replaces HP No.933XL 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)