location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H390 USB Computer Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000014 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855046871 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 14:51:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DIGITAL STEREO SOUND – Laser-tuned drivers provide enhanced digital audio for music, games and calls. This plug-and-play headset can be used with any PC or Mac computer without the need to install software.
  • - NOISE-CANCELLING MIC – Minimises unwanted background noise for clear conversations. The rigid, left-sided mic can be positioned for better voice capture and the moveable boom can be tucked out of the way when you’re not using it.
  • - IN-LINE CONTROLS – Simple controls on the headset cord let you adjust the volume or mute calls without disruption.
  • - PADDED COMFORT – The adjustable headband features swivel-mounted, leatherette ear cushions for hours of comfort. It’s easy to clean, too.
  • - USB CONNECTION – USB provides easy plug-and-play operation. Simply plug the USB connector into your computer and you’re ready to talk, listen to music or game.
Warranty: 2-year limited hardware warranty
Long product name Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black :
The long product name of Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H390 USB Computer Headset
More>>>
Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black:
The official description of Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience clear internet calls a with simple plug-and-play USB connection and a noise-canceling mic. Rigid left-sided mic boom is moveable and can be tucked out of the way when you're not using it. In-line controls let you control volume or mute without interrupting calls. Laser-tuned drivers deliver enhanced digital audio from your favorite music and games.

Short summary description Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H390, Wired, 20 - 20000 Hz, Office/Call center, 197 g, Headset, Black

Long summary description Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

Logitech H390. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1,9 m. Weight: 197 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Mute
Volume control
Rotary
Control unit type
In-line control unit
Control type
Buttons, Rotary
Cable length
1,9 m
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
94 dB
Driver unit
3 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-17 dB
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Sustainability
Sustainability certificates
CarbonNeutral, Forest Stewardship Council (FSC)
Weight & dimensions
Width
151 mm
Depth
68 mm
Height
171 mm
Weight
197 g
Packaging data
Package width
72 mm
Package depth
200 mm
Package height
221 mm
Package weight
302 g
Packaging content
Quantity
1
Logistics data
Master (outer) case width
437 mm
Master (outer) case length
315 mm
Master (outer) case height
467 mm
Master (outer) case gross weight
6,8 kg
Other features
Other operating systems supported
ChromeOS
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:00
Uk has collected 3 expert reviews for Logitech H390 USB Computer Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:30:00
Logitechs ClearChat Comfort USB has no camera, but you do get a high-quality headset with a microphone mounted on an arm that sticks out from the left ear piece. This can be rotated out of the way when not in use, and pulled down when required. Thi...
60%
goodgearguide.com.au
Updated:
2011-11-05 12:44:12
For voice applications like Skype and Windows Live Messenger, the ClearChat Comfort USB is a reasonable choice. Just don’t expect great quality when listening to music.
Good Sturdy construction, long USB plug, long cord, in-line volume and mute controls, rotating microphone...
Bad Ears become hot after short periods of use, headband can be uncomfortable, not ideal for music listening The Final Word For voice applications like Skype and Windows Live Messenger, the ClearChat Comfort USB is a reasonable choice. Just don’t expect...
Bottom line For voice applications like Skype and Windows Live Messenger, the ClearChat Comfort USB is a reasonable choice. Just don’t expect great quality when listening to music.
65%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 3 distributor(s)
Disclaimer Logitech H390 Headset Wired Head-band Office/Call center USB Type-A Black:
Disclaimer

Images are illustrative and may vary from actual product.
© 2022 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.